Manufacturer: Micron Technology Inc.
Win Source Part Number: 924789-M29W128GH7AZS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 70 ns 64-FBGA (11x13)
Package: Tray
Package: 64-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M29W128
Categories: Integrated Circuits (ICs)
Case / Package: 64-FBGA (11x13)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 960
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 181138, -M29W128GH7AZS6E
IC FLASH 128MBIT PARALLEL 64FBGA Product overview: M29W128GH7AZS6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128GH7AZS6E can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 128Mbit Parallel 70 ns 64-FBGA (11x13)
IC FLASH 128MBIT PARALLEL 64FBGA
IC FLASH 128MBIT PARALLEL 64FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 924789-M29W128GH7AZS6E | 774-M29W128GH7AZS6E | M29W128GH7AZS6E | M29W128GH7AZS6E | M29W128GH7AZS6E |
| Product Name | Memory - Flash - M29W128GH7AZS6E | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 64-FBGA (11x13) | BGA; Tray | BGA; 64-LBGA | ||
| Access Time | 70 ns | 70 ns | 70 ns |