Manufacturer: Micron Technology Inc.
Win Source Part Number: 072858-M29W128GH7AN6
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8, 8M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): M29W128GH70N6E; M29W128GH7AN6F; M29W128GL7AN6E;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 70ns 56-TSOP
IC FLASH 128MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 128Mbit Parallel 70 ns 56-TSOP
IC FLASH 128MBIT PARALLEL 56TSOP
IC FLASH 128MBIT PARALLEL 56TSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 072858-M29W128GH7AN6E | M29W128GH7AN6E-ND | M29W128GH7AN6E | M29W128GH7AN6E | M29W128GH7AN6E | M29W128GH7AN6E |
| Product Name | Memory - Flash - M29W128GH7AN6E | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; FLASH | Flash | Flash; FLASH - NOR | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 56-TSOP | "56-TFSOP (0.724"", 18.40mm Width)" | 56-TFSOP (0.724", 18.40mm Width) | 56-TFSOP (0.724\", 18.40mm Width) |