Micron Technology, Inc. 3V 3.3V Memory IC and Storage Component M29W128GH70ZS6F

Description
NOR Flash Parallel 3V/3.3V 128M-bit 16M x 8/8M x 16 70ns 64-Pin FBGA T/R Product overview: M29W128GH70ZS6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29W128GH70ZS6F can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 3V/3.3V 128M-bit 16M x 8/8M x 16 70ns 64-Pin FBGA T/R Product overview: M29W128GH70ZS6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29W128GH70ZS6F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3V 3.3V Memory IC and Storage Component - 2020-M29W128GH70ZS6F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
2020-M29W128GH70ZS6F
3V 3.3V Memory IC and Storage Component 2020-M29W128GH70ZS6F
NOR Flash Parallel 3V/3.3V 128M-bit 16M x 8/8M x 16 70ns 64-Pin FBGA T/R Product overview: M29W128GH70ZS6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29W128GH70ZS6F can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 128M-bit 16M x 8/8M x 16 70ns 64-Pin FBGA T/R Product overview: M29W128GH70ZS6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29W128GH70ZS6F can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M29W128GH70ZS6F - 711008-M29W128GH70ZS6F - Win Source Electronics
Laguna Hills, CA, United States
Memory - M29W128GH70ZS6F
711008-M29W128GH70ZS6F
Memory - M29W128GH70ZS6F 711008-M29W128GH70ZS6F
Manufacturer: Micron Technology Inc. Win Source Part Number: 711008-M29W128GH70ZS 6F Family Name: M29W128GH Manufacturer Homepage: www.micron.com Reference case: BGA Reference Date Code: 17+ Alternative Parts (Cross-Reference): M29W128GH7AZS6E; M29W128GL7AZS6F; S29GL128N80FAI010 ; S29GL128N10FFI013; Introduction Date: May 05, 2015 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 711008-M29W128GH70ZS6F
Family Name: M29W128GH
Manufacturer Homepage: www.micron.com
Reference case: BGA
Reference Date Code: 17+
Alternative Parts (Cross-Reference): M29W128GH7AZS6E; M29W128GL7AZS6F; S29GL128N80FAI010 ; S29GL128N10FFI013;
Introduction Date: May 05, 2015
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-M29W128GH70ZS6F 711008-M29W128GH70ZS6F
Product Name 3V 3.3V Memory IC and Storage Component Memory - M29W128GH70ZS6F
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 593153-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AT49F4096A-70TC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 70 ns
Density 4000 kbits
View Details