IC FLASH 128MBIT PARALLEL 64TBGA Product overview: M29W128GH70ZA6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128GH70ZA6F TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1382709-M29W128GH70Z
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tape & Reel (TR)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mbit
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 64-TBGA
Supplier Device Package: 64-TBGA (10x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 53 pct.
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: M29W128
Product Status: Obsolete
Memory Organization: 16M x 8, 8M x 16
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Standard Package: 2,500 pcs
FLASH - NOR Memory IC 128Mbit Parallel 70 ns 64-TBGA (10x13)
IC FLASH 128MBIT PARALLEL 64TBGA
IC FLASH 128MBIT PARALLEL 64TBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M29W128GH70ZA6F TR | 1382709-M29W128GH70ZA6F TR | M29W128GH70ZA6F TR | M29W128GH70ZA6F TR | M29W128GH70ZA6F TR |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | |
| Cycle Time | 70 ns | 70 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |