FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 70ns 56-TSOP
IC FLASH 128MBIT PARALLEL 56TSOP Product overview: M29W128GH70N3E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128GH70N3E can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 924787-M29W128GH70N3
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 70 ns 56-TSOP
Package: Tray
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M29W128
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 128MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 128Mbit Parallel 70 ns 56-TSOP
IC FLASH 128MBIT PARALLEL 56TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M29W128GH70N3E-ND | 774-M29W128GH70N3E | 924787-M29W128GH70N3E | M29W128GH70N3E | M29W128GH70N3E | M29W128GH70N3E |
| Product Name | Memory | Memory IC and Storage Component | Memory - Flash - M29W128GH70N3E | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | ||
| Package Type | "56-TFSOP (0.724"", 18.40mm Width)" | Tray | SOP; 56-TSOP | 56-TFSOP (0.724\", 18.40mm Width) |