Micron Technology, Inc. Memory IC and Storage Component M29W128GH60ZA6E

Description
IC FLASH 128MBIT PARALLEL 64TBGA Product overview: M29W128GH60ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128GH60ZA6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 128MBIT PARALLEL 64TBGA Product overview: M29W128GH60ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128GH60ZA6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M29W128GH60ZA6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W128GH60ZA6E
Memory IC and Storage Component 774-M29W128GH60ZA6E
IC FLASH 128MBIT PARALLEL 64TBGA Product overview: M29W128GH60ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128GH60ZA6E can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PARALLEL 64TBGA Product overview: M29W128GH60ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128GH60ZA6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M29W128GH60ZA6E - 1210259-M29W128GH60ZA6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W128GH60ZA6E
1210259-M29W128GH60ZA6E
Memory - Flash - M29W128GH60ZA6E 1210259-M29W128GH60ZA6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 1210259-M29W128GH60Z A6E Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 60ns Categories: Integrated Circuits Supplier Device Package: 64-TBGA (10x13) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.numonyx.com Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 64-TBGA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: M29W128 Manufacturer Pack Quantity: 136 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1210259-M29W128GH60ZA6E
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8, 8M x 16)
Access Time: 60ns
Categories: Integrated Circuits
Supplier Device Package: 64-TBGA (10x13)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.numonyx.com
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 64-TBGA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: M29W128
Manufacturer Pack Quantity: 136
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W128GH60ZA6E
Integrated Circuits (ICs) - Memory - Memory M29W128GH60ZA6E
IC FLASH 128MBIT PARALLEL 64TBGA

IC FLASH 128MBIT PARALLEL 64TBGA

Supplier's Site
IC FLASH 128MBIT PARALLEL 64TBGA

IC FLASH 128MBIT PARALLEL 64TBGA

Supplier's Site Datasheet
Memory - M29W128GH60ZA6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 60 ns 64-TBGA (10x13)

FLASH - NOR Memory IC 128Mbit Parallel 60 ns 64-TBGA (10x13)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M29W128GH60ZA6E 1210259-M29W128GH60ZA6E M29W128GH60ZA6E M29W128GH60ZA6E M29W128GH60ZA6E
Product Name Memory IC and Storage Component Memory - Flash - M29W128GH60ZA6E Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 60 ns 60 ns 60 ns 60 ns
Cycle Time 60 ns 60 ns 60 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 2020-CH393-80022 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Tray
View Details
3 suppliers
Memory - EEPROM - 24LC04T-I/SL100 - 854740-24LC04T-I/SL100 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details