Micron Technology, Inc. Memory - Flash - M29W128FH70ZA6E M29W128FH70ZA6E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 784947-M29W128FH70ZA 6E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: M29W128 Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 64-TBGA (10x13) Alternative Parts (Cross-Reference): S29GL128N10FFIV20; S29GL128N10FAI001S29 GL128N10FFI013; S29GL128N10FAI002; Introduction Date: March 13, 2006 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 784947-M29W128FH70ZA 6E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: M29W128 Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 64-TBGA (10x13) Alternative Parts (Cross-Reference): S29GL128N10FFIV20; S29GL128N10FAI001S29 GL128N10FFI013; S29GL128N10FAI002; Introduction Date: March 13, 2006 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29W128FH70ZA6E - 784947-M29W128FH70ZA6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W128FH70ZA6E
784947-M29W128FH70ZA6E
Memory - Flash - M29W128FH70ZA6E 784947-M29W128FH70ZA6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 784947-M29W128FH70ZA 6E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: M29W128 Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 64-TBGA (10x13) Alternative Parts (Cross-Reference): S29GL128N10FFIV20; S29GL128N10FAI001S29 GL128N10FFI013; S29GL128N10FAI002; Introduction Date: March 13, 2006 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 784947-M29W128FH70ZA6E
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8, 8M x 16)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: M29W128
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 64-TBGA (10x13)
Alternative Parts (Cross-Reference): S29GL128N10FFIV20; S29GL128N10FAI001S29GL128N10FFI013; S29GL128N10FAI002;
Introduction Date: March 13, 2006
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-M29W128FH70ZA6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W128FH70ZA6E
Memory IC and Storage Component 774-M29W128FH70ZA6E
IC FLASH 128MBIT PARALLEL 64TBGA Product overview: M29W128FH70ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128FH70ZA6E can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PARALLEL 64TBGA Product overview: M29W128FH70ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W128FH70ZA6E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M29W128FH70ZA6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W128FH70ZA6E
Integrated Circuits (ICs) - Memory - Memory M29W128FH70ZA6E
IC FLASH 128MBIT PARALLEL 64TBGA

IC FLASH 128MBIT PARALLEL 64TBGA

Supplier's Site
IC FLASH 128MBIT PARALLEL 64TBGA

IC FLASH 128MBIT PARALLEL 64TBGA

Supplier's Site Datasheet
Memory - M29W128FH70ZA6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 70 ns 64-TBGA (10x13)

FLASH - NOR Memory IC 128Mbit Parallel 70 ns 64-TBGA (10x13)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 784947-M29W128FH70ZA6E 774-M29W128FH70ZA6E M29W128FH70ZA6E M29W128FH70ZA6E M29W128FH70ZA6E
Product Name Memory - Flash - M29W128FH70ZA6E Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 6116LA15SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 16 kbits
View Details