Micron Technology, Inc. Memory M29W064FB70N3E

Description
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70ns 48-TSOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70ns 48-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M29W064FB70N3E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70ns 48-TSOP

FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Memory - Flash - M29W064FB70N3E - 1210256-M29W064FB70N3E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W064FB70N3E
1210256-M29W064FB70N3E
Memory - Flash - M29W064FB70N3E 1210256-M29W064FB70N3E
Manufacturer: Micron Technology Inc. Win Source Part Number: 1210256-M29W064FB70N 3E Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 70ns Categories: Integrated Circuits Supplier Device Package: 48-TSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Memory Format: FLASH Manufacturer Homepage: www.numonyx.com Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: M29W064 Manufacturer Pack Quantity: 576 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1210256-M29W064FB70N3E
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Supplier Device Package: 48-TSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: FLASH
Manufacturer Homepage: www.numonyx.com
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: M29W064
Manufacturer Pack Quantity: 576
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
IC FLASH 64MBIT PARALLEL 48TSOP

IC FLASH 64MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Memory - M29W064FB70N3E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 70 ns 48-TSOP I

FLASH - NOR Memory IC 64Mbit Parallel 70 ns 48-TSOP I

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M29W064FB70N3E-ND 1210256-M29W064FB70N3E M29W064FB70N3E M29W064FB70N3E
Product Name Memory Memory - Flash - M29W064FB70N3E Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 64000 kbits 64000 kbits 64000 kbits
Package Type "48-TFSOP (0.724"", 18.40mm Width)" 48-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory IC and Storage Component - 774-NMC2148HJ-2 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 45 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Memory - 71016S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details