Micron Technology, Inc. Memory M29W040B90K1E

Description
IC FLASH 4MBIT PARALLEL 32PLCC
Datasheet
Description
IC FLASH 4MBIT PARALLEL 32PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC FLASH 4MBIT PARALLEL 32PLCC

IC FLASH 4MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - M29W040B90K1E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit Parallel 90 ns 32-PLCC (11.35x13.89)

FLASH - NOR Memory IC 4Mbit Parallel 90 ns 32-PLCC (11.35x13.89)

Buy Now
Flash, 4Mbit, 90Ns, Tsop-32; Flash Memory Type Numonyx - 93K7360 - Newark, An Avnet Company
Chicago, IL, United States
Flash, 4Mbit, 90Ns, Tsop-32; Flash Memory Type Numonyx
93K7360
Flash, 4Mbit, 90Ns, Tsop-32; Flash Memory Type Numonyx 93K7360
FLASH, 4MBIT, 90NS, TSOP-32; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:-; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:-; Access Time:90ns; MSL:- RoHS Compliant: Yes

FLASH, 4MBIT, 90NS, TSOP-32; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:-; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:-; Access Time:90ns; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W040B90K1E
Integrated Circuits (ICs) - Memory - Memory M29W040B90K1E
IC FLASH 4MBIT PARALLEL 32PLCC

IC FLASH 4MBIT PARALLEL 32PLCC

Supplier's Site
IC FLASH 4MBIT PARALLEL 32PLCC

IC FLASH 4MBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M29W040B90K1E M29W040B90K1E 93K7360 M29W040B90K1E M29W040B90K1E
Product Name Memory Memory Flash, 4Mbit, 90Ns, Tsop-32; Flash Memory Type Numonyx Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Flash Flash; FLASH Flash Flash; Non-Volatile Flash; FLASH - NOR
Access Time 90 ns 90 ns 90 ns 90 ns
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - S25FL164K0XBHI030Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details