Micron Technology, Inc. Memory - Flash - M29W040B55N1 M29W040B55N1

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 072852-M29W040B55N1 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 55ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-TSOP (8x20) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 072852-M29W040B55N1 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 55ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-TSOP (8x20) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29W040B55N1 - 072852-M29W040B55N1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W040B55N1
072852-M29W040B55N1
Memory - Flash - M29W040B55N1 072852-M29W040B55N1
Manufacturer: Micron Technology Inc. Win Source Part Number: 072852-M29W040B55N1 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 55ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-TSOP (8x20) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 072852-M29W040B55N1
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8)
Access Time: 55ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-TSOP (8x20)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-M29W040B55N1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W040B55N1
Memory IC and Storage Component 774-M29W040B55N1
IC FLASH 4MBIT PARALLEL 32TSOP Product overview: M29W040B55N1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W040B55N1 can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 32TSOP Product overview: M29W040B55N1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W040B55N1 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W040B55N1
Integrated Circuits (ICs) - Memory - Memory M29W040B55N1
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Memory - M29W040B55N1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit Parallel 55 ns 32-TSOP

FLASH - NOR Memory IC 4Mbit Parallel 55 ns 32-TSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 072852-M29W040B55N1 774-M29W040B55N1 M29W040B55N1 M29W040B55N1 M29W040B55N1
Product Name Memory - Flash - M29W040B55N1 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 55 ns 55 ns 55 ns 55 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 32-TSOP (8x20) Tray 32-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 28375834 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers