Micron Technology, Inc. Memory IC and Storage Component M29W040B55K6E

Description
IC FLASH 4MBIT PARALLEL 32PLCC Product overview: M29W040B55K6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W040B55K6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4MBIT PARALLEL 32PLCC Product overview: M29W040B55K6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W040B55K6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M29W040B55K6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W040B55K6E
Memory IC and Storage Component 774-M29W040B55K6E
IC FLASH 4MBIT PARALLEL 32PLCC Product overview: M29W040B55K6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W040B55K6E can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 32PLCC Product overview: M29W040B55K6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W040B55K6E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M29W040B55K6E - 1210253-M29W040B55K6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W040B55K6E
1210253-M29W040B55K6E
Memory - Flash - M29W040B55K6E 1210253-M29W040B55K6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 1210253-M29W040B55K6 E Packaging: Tube Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Access Time: 55ns Categories: Integrated Circuits Supplier Device Package: 32-PLCC (11.35x13.89) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.st.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 32-LCC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: M29W040 Manufacturer Pack Quantity: 32 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1210253-M29W040B55K6E
Packaging: Tube
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 55ns
Categories: Integrated Circuits
Supplier Device Package: 32-PLCC (11.35x13.89)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.st.com
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 32-LCC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: M29W040
Manufacturer Pack Quantity: 32
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
IC FLASH 4MBIT PARALLEL 32PLCC

IC FLASH 4MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - M29W040B55K6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit Parallel 55 ns 32-PLCC (11.35x13.89)

FLASH - NOR Memory IC 4Mbit Parallel 55 ns 32-PLCC (11.35x13.89)

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W040B55K6E
Integrated Circuits (ICs) - Memory - Memory M29W040B55K6E
IC FLASH 4MBIT PARALLEL 32PLCC

IC FLASH 4MBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M29W040B55K6E 1210253-M29W040B55K6E M29W040B55K6E M29W040B55K6E M29W040B55K6E
Product Name Memory IC and Storage Component Memory - Flash - M29W040B55K6E Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 55 ns 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details
Memory - 28328261 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers