Micron Technology, Inc. Memory IC and Storage Component M29W010B-70K6

Description
IC FLASH 1MBIT 70NS 32PLCC Product overview: M29W010B-70K6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W010B-70K6 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 1MBIT 70NS 32PLCC Product overview: M29W010B-70K6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W010B-70K6 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M29W010B-70K6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W010B-70K6
Memory IC and Storage Component 774-M29W010B-70K6
IC FLASH 1MBIT 70NS 32PLCC Product overview: M29W010B-70K6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W010B-70K6 can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT 70NS 32PLCC Product overview: M29W010B-70K6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W010B-70K6 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M29W010B-70K6 - 207025-M29W010B-70K6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W010B-70K6
207025-M29W010B-70K6
Memory - Flash - M29W010B-70K6 207025-M29W010B-70K6
Manufacturer: Micron Technology Inc. Win Source Part Number: 207025-M29W010B-70K6 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Mb (128K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH

Manufacturer: Micron Technology Inc.
Win Source Part Number: 207025-M29W010B-70K6
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 1Mb (128K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-PLCC (11.35x13.89)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M29W010B-70K6 207025-M29W010B-70K6
Product Name Memory IC and Storage Component Memory - Flash - M29W010B-70K6
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - PAL16H42AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Quad 16Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL116K0XBHV030 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers