IC FLASH 8MBIT PARALLEL 40TSOP Product overview: M29W008AT120N6T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W008AT120N6T TR can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 924786-M29W008AT120N
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 8Mb (1M x 8) Parallel 120 ns 40-TSOP
Package: Reel - TR
Package: 40-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M29W008
Categories: Integrated Circuits (ICs)
Case / Package: 40-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: M29W008AT120N6T, M29W008AT120N6T TR-ND, M29W008AT120N6T-ND, M29W008AT120N6TTR
IC FLASH 8MBIT PARALLEL 40TSOP
IC FLASH 8MBIT PARALLEL 40TSOP
FLASH - NOR Memory IC 8Mbit Parallel 120 ns 40-TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M29W008AT120N6T TR | 924786-M29W008AT120N6T TR | M29W008AT120N6T TR | M29W008AT120N6T TR | M29W008AT120N6T TR |
| Product Name | Memory IC and Storage Component | Memory - Flash - M29W008AT120N6T TR | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 120 ns | 120 ns | 120 ns | ||
| Cycle Time | 120 ns | 120 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |