Micron Technology, Inc. Automotive 5V Memory IC and Storage Component M29F800FT5AM6F2

Description
NOR Flash Parallel 5V 8M-bit 1M x 8/512K x 16 55ns Automotive 44-Pin SO W T/R Product overview: M29F800FT5AM6F2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F800FT5AM6F2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 5V 8M-bit 1M x 8/512K x 16 55ns Automotive 44-Pin SO W T/R Product overview: M29F800FT5AM6F2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F800FT5AM6F2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 5V Memory IC and Storage Component - 774-M29F800FT5AM6F2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 5V Memory IC and Storage Component
774-M29F800FT5AM6F2
Automotive 5V Memory IC and Storage Component 774-M29F800FT5AM6F2
NOR Flash Parallel 5V 8M-bit 1M x 8/512K x 16 55ns Automotive 44-Pin SO W T/R Product overview: M29F800FT5AM6F2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F800FT5AM6F2 can be used for catalog matching and distributor lookup.

NOR Flash Parallel 5V 8M-bit 1M x 8/512K x 16 55ns Automotive 44-Pin SO W T/R Product overview: M29F800FT5AM6F2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F800FT5AM6F2 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M29F800FT5AM6F2 - 1028272-M29F800FT5AM6F2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F800FT5AM6F2
1028272-M29F800FT5AM6F2
Memory - Flash - M29F800FT5AM6F2 1028272-M29F800FT5AM6F2
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028272-M29F800FT5AM 6F2 Packaging: Tape & Reel Voltage: 4.5 V Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: NOR Interface: Parallel Density: 8 Mb Number of Pins: 44 Categories: Flash Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028272-M29F800FT5AM6F2
Packaging: Tape & Reel
Voltage: 4.5 V
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: NOR
Interface: Parallel
Density: 8 Mb
Number of Pins: 44
Categories: Flash
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M29F800FT5AM6F2 1028272-M29F800FT5AM6F2
Product Name Automotive 5V Memory IC and Storage Component Memory - Flash - M29F800FT5AM6F2
Memory Category Flash; NOR Flash; NOR
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 8000 kbits 8000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL064LABBHB023 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
5 suppliers
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 71256SA25TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details