Micron Technology, Inc. Memory - Flash - M29F800FT5AM6F2 TR M29F800FT5AM6F2 TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 847846-M29F800FT5AM6 F2 TR Features: Memory IC 55 ns Package: Reel - TR Part Status: Obsolete Family Name: M29F800 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -M29F800FT5AM6F2, -M29F800FT5AM6F2CT, -M29F800FT5AM6F2TR, M29F800FT5AM6F2TR, -M29F800FT5AM6F2CT-N D, M29F800FT5AM6F2 TR-ND
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 847846-M29F800FT5AM6 F2 TR Features: Memory IC 55 ns Package: Reel - TR Part Status: Obsolete Family Name: M29F800 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -M29F800FT5AM6F2, -M29F800FT5AM6F2CT, -M29F800FT5AM6F2TR, M29F800FT5AM6F2TR, -M29F800FT5AM6F2CT-N D, M29F800FT5AM6F2 TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29F800FT5AM6F2 TR - 847846-M29F800FT5AM6F2 TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F800FT5AM6F2 TR
847846-M29F800FT5AM6F2 TR
Memory - Flash - M29F800FT5AM6F2 TR 847846-M29F800FT5AM6F2 TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 847846-M29F800FT5AM6 F2 TR Features: Memory IC 55 ns Package: Reel - TR Part Status: Obsolete Family Name: M29F800 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -M29F800FT5AM6F2, -M29F800FT5AM6F2CT, -M29F800FT5AM6F2TR, M29F800FT5AM6F2TR, -M29F800FT5AM6F2CT-N D, M29F800FT5AM6F2 TR-ND

Manufacturer: Micron Technology Inc.
Win Source Part Number: 847846-M29F800FT5AM6F2 TR
Features: Memory IC 55 ns
Package: Reel - TR
Part Status: Obsolete
Family Name: M29F800
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -M29F800FT5AM6F2, -M29F800FT5AM6F2CT, -M29F800FT5AM6F2TR, M29F800FT5AM6F2TR, -M29F800FT5AM6F2CT-ND, M29F800FT5AM6F2 TR-ND

Buy Now Datasheet
Memory IC and Storage Component - 774-M29F800FT5AM6F2 TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29F800FT5AM6F2 TR
Memory IC and Storage Component 774-M29F800FT5AM6F2 TR
IC FLASH 8MBIT PARALLEL 44SO Product overview: M29F800FT5AM6F2 TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F800FT5AM6F2 TR can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PARALLEL 44SO Product overview: M29F800FT5AM6F2 TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F800FT5AM6F2 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29F800FT5AM6F2 TR
Integrated Circuits (ICs) - Memory - Memory M29F800FT5AM6F2 TR
IC FLASH 8MBIT PARALLEL 44SO

IC FLASH 8MBIT PARALLEL 44SO

Supplier's Site
Memory - M29F800FT5AM6F2 TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit Parallel 55 ns 44-SO

FLASH - NOR Memory IC 8Mbit Parallel 55 ns 44-SO

Buy Now Datasheet
IC FLASH 8MBIT PARALLEL 44SO

IC FLASH 8MBIT PARALLEL 44SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 847846-M29F800FT5AM6F2 TR 774-M29F800FT5AM6F2 TR M29F800FT5AM6F2 TR M29F800FT5AM6F2 TR M29F800FT5AM6F2 TR
Product Name Memory - Flash - M29F800FT5AM6F2 TR Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 55 ns 55 ns 55 ns
Cycle Time 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details