Manufacturer: Micron Technology Inc.
Win Source Part Number: 829089-M29F800FB5AM6
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
FLASH NOR 8Mb 5v SOIC (Btm Bt-Bl Product overview: M29F800FB5AM6F2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Mb, 5v, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Mb, 5v, SOIC, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F800FB5AM6F2
FLASH NOR 8Mb 5v SOIC (Btm Bt-Bl
FLASH - NOR Memory IC 8Mbit Parallel 55 ns 44-SOIC (0.496", 12.60mm Width)
FLASH NOR 8Mb 5v SOIC (Btm Bt-Bl
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 829089-M29F800FB5AM6F2 | 2020-M29F800FB5AM6F2 | M29F800FB5AM6F2 | M29F800FB5AM6F2 | M29F800FB5AM6F2 |
| Product Name | Memory - M29F800FB5AM6F2 | 8Mb 5v SOIC Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NOR | |
| Access Time | 55 ns | 55 ns | 55 ns | ||
| Cycle Time | 55 ns | 55 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |