IC FLASH 8MBIT PARALLEL 48TSOP
IC FLASH 8MBIT PARALLEL 48TSOP
FLASH - NOR Memory IC 8Mbit Parallel 55 ns 48-TSOP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M29F800DB55N6E | M29F800DB55N6E | M29F800DB55N6E |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Cycle Time | 55 ns | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits |
| Supply Voltage | Surface Mount | 4.5V ~ 5.5V |