Micron Technology, Inc. Automotive 5V Memory IC and Storage Component M29F400FB5AN6E2

Description
NOR Flash Parallel 5V 4M-bit 512K x 8/256K x 16 55ns Automotive AEC-Q100 48-Pin TSOP Tray Product overview: M29F400FB5AN6E2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F400FB5AN6E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NOR Flash Parallel 5V 4M-bit 512K x 8/256K x 16 55ns Automotive AEC-Q100 48-Pin TSOP Tray Product overview: M29F400FB5AN6E2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F400FB5AN6E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 5V Memory IC and Storage Component - 774-M29F400FB5AN6E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 5V Memory IC and Storage Component
774-M29F400FB5AN6E2
Automotive 5V Memory IC and Storage Component 774-M29F400FB5AN6E2
NOR Flash Parallel 5V 4M-bit 512K x 8/256K x 16 55ns Automotive AEC-Q100 48-Pin TSOP Tray Product overview: M29F400FB5AN6E2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F400FB5AN6E2 can be used for catalog matching and distributor lookup.

NOR Flash Parallel 5V 4M-bit 512K x 8/256K x 16 55ns Automotive AEC-Q100 48-Pin TSOP Tray Product overview: M29F400FB5AN6E2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F400FB5AN6E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M29F400FB5AN6E2 - 809707-M29F400FB5AN6E2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F400FB5AN6E2
809707-M29F400FB5AN6E2
Memory - Flash - M29F400FB5AN6E2 809707-M29F400FB5AN6E2
Manufacturer: Micron Technology Inc. Win Source Part Number: 809707-M29F400FB5AN6 E2 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8, 256K x 16) Access Time: 55ns Part Status: Obsolete (End Of Life) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 576 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: M29F400

Manufacturer: Micron Technology Inc.
Win Source Part Number: 809707-M29F400FB5AN6E2
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8, 256K x 16)
Access Time: 55ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 576
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: M29F400

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M29F400FB5AN6E2 809707-M29F400FB5AN6E2
Product Name Automotive 5V Memory IC and Storage Component Memory - Flash - M29F400FB5AN6E2
Memory Category Flash Flash; Non-Volatile
Access Time 55 ns 55 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 591289-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Flash - S25FL128SAGMFI010 - 892878-S25FL128SAGMFI010 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers