Category: IT infrastructure Memory
Win Source Part Number: 1452020-M29F400FB5AM
Manufacturer: Micron Technology Inc.
IC FLASH 4MBIT PARALLEL 44SO
IC FLASH 4MBIT PARALLEL 44SO
FLASH - NOR Memory IC 4Mbit Parallel 55 ns 44-SO
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1452020-M29F400FB5AM62 | M29F400FB5AM62 | M29F400FB5AM62 | M29F400FB5AM62 |
| Product Name | IT infrastructure Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | |
| Supply Voltage | 44-SOIC (0.496, 12.60mm Width) | 4.5V ~ 5.5V |