Micron Technology, Inc. Automotive 5V Memory IC and Storage Component M29F400FB55N3E2

Description
NOR Flash Parallel 5V 4M-bit 512K x 8/256K x 16 55ns Automotive AEC-Q100 48-Pin TSOP Tray Product overview: M29F400FB55N3E2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F400FB55N3E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NOR Flash Parallel 5V 4M-bit 512K x 8/256K x 16 55ns Automotive AEC-Q100 48-Pin TSOP Tray Product overview: M29F400FB55N3E2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F400FB55N3E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 5V Memory IC and Storage Component - 774-M29F400FB55N3E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 5V Memory IC and Storage Component
774-M29F400FB55N3E2
Automotive 5V Memory IC and Storage Component 774-M29F400FB55N3E2
NOR Flash Parallel 5V 4M-bit 512K x 8/256K x 16 55ns Automotive AEC-Q100 48-Pin TSOP Tray Product overview: M29F400FB55N3E2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F400FB55N3E2 can be used for catalog matching and distributor lookup.

NOR Flash Parallel 5V 4M-bit 512K x 8/256K x 16 55ns Automotive AEC-Q100 48-Pin TSOP Tray Product overview: M29F400FB55N3E2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F400FB55N3E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M29F400FB55N3E2 - 1064995-M29F400FB55N3E2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F400FB55N3E2
1064995-M29F400FB55N3E2
Memory - Flash - M29F400FB55N3E2 1064995-M29F400FB55N3E2
Manufacturer: Micron Technology Inc. Win Source Part Number: 1064995-M29F400FB55N 3E2 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8, 256K x 16) Access Time: 55ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Alternative Parts (Cross-Reference): MX29F400CBTI-70G; M29F400FT5AN6F2; M29F400FB55N3E2; M29F400FB5AN3T-2; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1064995-M29F400FB55N3E2
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8, 256K x 16)
Access Time: 55ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): MX29F400CBTI-70G; M29F400FT5AN6F2; M29F400FB55N3E2; M29F400FB5AN3T-2;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M29F400FB55N3E2 1064995-M29F400FB55N3E2
Product Name Automotive 5V Memory IC and Storage Component Memory - Flash - M29F400FB55N3E2
Memory Category Flash Flash; FLASH
Access Time 55 ns 55 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Density 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3507-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details