Micron Technology, Inc. Memory IC and Storage Component M29F400FB55M3E2

Description
IC FLASH 4MBIT PARALLEL 44SO Product overview: M29F400FB55M3E2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F400FB55M3E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4MBIT PARALLEL 44SO Product overview: M29F400FB55M3E2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F400FB55M3E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M29F400FB55M3E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29F400FB55M3E2
Memory IC and Storage Component 774-M29F400FB55M3E2
IC FLASH 4MBIT PARALLEL 44SO Product overview: M29F400FB55M3E2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F400FB55M3E2 can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 44SO Product overview: M29F400FB55M3E2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F400FB55M3E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M29F400FB55M3E2 - 784938-M29F400FB55M3E2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F400FB55M3E2
784938-M29F400FB55M3E2
Memory - Flash - M29F400FB55M3E2 784938-M29F400FB55M3E2
Manufacturer: Micron Technology Inc. Win Source Part Number: 784938-M29F400FB55M3 E2 Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Package: 44-SOIC (0.496", 12.60mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8, 256K x 16) Access Time: 55ns Family Name: M29F400FB Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 44-SO Alternative Parts (Cross-Reference): A29400TM-55; Am29LV400T100SE; A29L400TM-120; Am29LV400T90RSI; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 784938-M29F400FB55M3E2
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 44-SOIC (0.496", 12.60mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8, 256K x 16)
Access Time: 55ns
Family Name: M29F400FB
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 44-SO
Alternative Parts (Cross-Reference): A29400TM-55; Am29LV400T100SE; A29L400TM-120; Am29LV400T90RSI;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 44SO

IC FLASH 4MBIT PARALLEL 44SO

Supplier's Site Datasheet
IC FLASH 4MBIT PARALLEL 44SO

IC FLASH 4MBIT PARALLEL 44SO

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29F400FB55M3E2
Integrated Circuits (ICs) - Memory - Memory M29F400FB55M3E2
IC FLASH 4MBIT PARALLEL 44SO

IC FLASH 4MBIT PARALLEL 44SO

Supplier's Site
Memory - M29F400FB55M3E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit Parallel 55 ns 44-SO

FLASH - NOR Memory IC 4Mbit Parallel 55 ns 44-SO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M29F400FB55M3E2 784938-M29F400FB55M3E2 M29F400FB55M3E2 M29F400FB55M3E2 M29F400FB55M3E2 M29F400FB55M3E2
Product Name Memory IC and Storage Component Memory - Flash - M29F400FB55M3E2 Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH - NOR Flash; Non-Volatile Flash; FLASH
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns 55 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details