Manufacturer: Micron Technology Inc.
Win Source Part Number: 1210236-M29F400BB90M
Packaging: Tube
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8, 256K x 16)
Access Time: 90ns
Categories: Integrated Circuits
Supplier Device Package: 44-SO
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Manufacturer Homepage: www.st.com
Write Cycle Time - Word, Page: 90ns
Memory Interface: Parallel
Manufacturer Package: 44-SOIC (0.496", 12.60mm Width)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: M29F400
Manufacturer Pack Quantity: 16
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
IC FLASH 4MBIT PARALLEL 44SO Product overview: M29F400BB90M1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F400BB90M1 can be used for catalog matching and distributor lookup.
IC FLASH 4MBIT PARALLEL 44SO
IC FLASH 4MBIT PARALLEL 44SO
FLASH - NOR Memory IC 4Mbit Parallel 90 ns 44-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1210236-M29F400BB90M1 | 774-M29F400BB90M1 | M29F400BB90M1 | M29F400BB90M1 | M29F400BB90M1 |
| Product Name | Memory - Flash - M29F400BB90M1 | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | |
| Cycle Time | 90 ns | 90 ns | 90 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |