Micron Technology, Inc. Memory - Flash - M29F400BB70N6T TR M29F400BB70N6T TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1064987-M29F400BB70N 6T TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8, 256K x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1064987-M29F400BB70N 6T TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8, 256K x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29F400BB70N6T TR - 1064987-M29F400BB70N6T TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F400BB70N6T TR
1064987-M29F400BB70N6T TR
Memory - Flash - M29F400BB70N6T TR 1064987-M29F400BB70N6T TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 1064987-M29F400BB70N 6T TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8, 256K x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1064987-M29F400BB70N6T TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8, 256K x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-M29F400BB70N6T TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29F400BB70N6T TR
Memory IC and Storage Component 774-M29F400BB70N6T TR
IC FLASH 4MBIT PARALLEL 48TSOP Product overview: M29F400BB70N6T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F400BB70N6T TR can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 48TSOP Product overview: M29F400BB70N6T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F400BB70N6T TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M29F400BB70N6T TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29F400BB70N6T TR
Integrated Circuits (ICs) - Memory - Memory M29F400BB70N6T TR
IC FLASH 4MBIT PARALLEL 48TSOP

IC FLASH 4MBIT PARALLEL 48TSOP

Supplier's Site
IC FLASH 4MBIT PARALLEL 48TSOP

IC FLASH 4MBIT PARALLEL 48TSOP

Supplier's Site
Memory - M29F400BB70N6T TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit Parallel 70 ns 48-TSOP

FLASH - NOR Memory IC 4Mbit Parallel 70 ns 48-TSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1064987-M29F400BB70N6T TR 774-M29F400BB70N6T TR M29F400BB70N6T TR M29F400BB70N6T TR M29F400BB70N6T TR
Product Name Memory - Flash - M29F400BB70N6T TR Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TSOP Tape & Reel (TR) 48-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 273503-002 09 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - DP8421AVX-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers