IC FLASH 4MBIT PARALLEL 48TSOP
FLASH - NOR Memory IC 4Mbit Parallel 70 ns 48-TSOP
IC FLASH 4MBIT PARALLEL 48TSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M29F400BB70N6E | M29F400BB70N6E | M29F400BB70N6E | M29F400BB70N6E |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Flash | Flash; FLASH | Flash; FLASH - NOR | Flash; Non-Volatile |
| Access Time | 70 ns | 70 ns | 70 ns | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |