Micron Technology, Inc. Memory - Flash - M29F400BB55M6T M29F400BB55M6T

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 072838-M29F400BB55M6 T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8, 256K x 16) Access Time: 55ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-SO Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 072838-M29F400BB55M6 T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8, 256K x 16) Access Time: 55ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-SO Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29F400BB55M6T - 072838-M29F400BB55M6T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F400BB55M6T
072838-M29F400BB55M6T
Memory - Flash - M29F400BB55M6T 072838-M29F400BB55M6T
Manufacturer: Micron Technology Inc. Win Source Part Number: 072838-M29F400BB55M6 T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8, 256K x 16) Access Time: 55ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-SO Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH

Manufacturer: Micron Technology Inc.
Win Source Part Number: 072838-M29F400BB55M6T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8, 256K x 16)
Access Time: 55ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH

Buy Now
Memory IC and Storage Component - 774-M29F400BB55M6T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29F400BB55M6T
Memory IC and Storage Component 774-M29F400BB55M6T
IC FLASH 4MBIT 55NS 44SO Product overview: M29F400BB55M6T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F400BB55M6T can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT 55NS 44SO Product overview: M29F400BB55M6T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F400BB55M6T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 072838-M29F400BB55M6T 774-M29F400BB55M6T
Product Name Memory - Flash - M29F400BB55M6T Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 448-S25FL064P0XBHI030-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
5 suppliers