Micron Technology, Inc. Memory - Flash - M29F200FT5AN6E2 M29F200FT5AN6E2

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 807334-M29F200FT5AN6 E2 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8, 128K x 16) Access Time: 55ns Part Status: Obsolete (End Of Life) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: M29F200
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 807334-M29F200FT5AN6 E2 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8, 128K x 16) Access Time: 55ns Part Status: Obsolete (End Of Life) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: M29F200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29F200FT5AN6E2 - 807334-M29F200FT5AN6E2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F200FT5AN6E2
807334-M29F200FT5AN6E2
Memory - Flash - M29F200FT5AN6E2 807334-M29F200FT5AN6E2
Manufacturer: Micron Technology Inc. Win Source Part Number: 807334-M29F200FT5AN6 E2 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8, 128K x 16) Access Time: 55ns Part Status: Obsolete (End Of Life) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: M29F200

Manufacturer: Micron Technology Inc.
Win Source Part Number: 807334-M29F200FT5AN6E2
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8, 128K x 16)
Access Time: 55ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: M29F200

Buy Now
Memory IC and Storage Component - 774-M29F200FT5AN6E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29F200FT5AN6E2
Memory IC and Storage Component 774-M29F200FT5AN6E2
IC FLASH 2M PARALLEL 48TSOP Product overview: M29F200FT5AN6E2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F200FT5AN6E2 can be used for catalog matching and distributor lookup.

IC FLASH 2M PARALLEL 48TSOP Product overview: M29F200FT5AN6E2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F200FT5AN6E2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 807334-M29F200FT5AN6E2 774-M29F200FT5AN6E2
Product Name Memory - Flash - M29F200FT5AN6E2 Memory IC and Storage Component
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 55 ns 55 ns
Cycle Time 55 ns 55 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2035-200 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8429D-MSP - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24LC04-I/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3.50E6 ns
Density 4 kbits
View Details