Category: IT infrastructure Memory
Win Source Part Number: 1452174-M29F200FT55N
Manufacturer: Micron Technology Inc.
FLASH - NOR Memory IC 2Mb (256K x 8, 128K x 16) Parallel 55ns 48-TSOP
IC FLASH 2MBIT PARALLEL 48TSOP
IC FLASH 2MBIT PARALLEL 48TSOP I
FLASH - NOR Memory IC 2Mbit Parallel 55 ns 48-TSOP I
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1452174-M29F200FT55N3E2 | M29F200FT55N3E2-ND | M29F200FT55N3E2 | M29F200FT55N3E2 | M29F200FT55N3E2 |
| Product Name | IT infrastructure Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724\", 18.40mm Width) |