IC FLASH 2MBIT PARALLEL 44SO
FLASH - NOR Memory IC 2Mbit Parallel 55 ns 44-SO
IC FLASH 2MBIT PARALLEL 44SO
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M29F200FT55M3F2 TR | M29F200FT55M3F2 TR | M29F200FT55M3F2 TR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Density | 2000 kbits | 2000 kbits | 2000 kbits |
| Supply Voltage | 44-SOIC (0.496, 12.60mm Width) | 4.5V ~ 5.5V |