Micron Technology, Inc. Memory - Flash - M29F200BB70N6T M29F200BB70N6T

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 133700-M29F200BB70N6 T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 2Mb (256K x 8, 128K x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 133700-M29F200BB70N6 T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 2Mb (256K x 8, 128K x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29F200BB70N6T - 133700-M29F200BB70N6T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F200BB70N6T
133700-M29F200BB70N6T
Memory - Flash - M29F200BB70N6T 133700-M29F200BB70N6T
Manufacturer: Micron Technology Inc. Win Source Part Number: 133700-M29F200BB70N6 T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 2Mb (256K x 8, 128K x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH

Manufacturer: Micron Technology Inc.
Win Source Part Number: 133700-M29F200BB70N6T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 2Mb (256K x 8, 128K x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH

Buy Now
Memory IC and Storage Component - 774-M29F200BB70N6T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29F200BB70N6T
Memory IC and Storage Component 774-M29F200BB70N6T
IC FLASH 2MBIT 70NS 48TSOP Product overview: M29F200BB70N6T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F200BB70N6T can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT 70NS 48TSOP Product overview: M29F200BB70N6T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F200BB70N6T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 133700-M29F200BB70N6T 774-M29F200BB70N6T
Product Name Memory - Flash - M29F200BB70N6T Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C512AE200/883C - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 512 kbits
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 16-100035-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers