Micron Technology, Inc. 8-bit 16-bit 5V 8bit Memory IC and Storage Component M29F160FT55N3F2

Description
NOR Flash Parallel 5V 16Mbit 2M/1M x 8bit/16bit 55ns 48-Pin TSOP T/R Product overview: M29F160FT55N3F2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 5V, 8bit, 16bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 5V, 8bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F160FT55N3F2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 5V 16Mbit 2M/1M x 8bit/16bit 55ns 48-Pin TSOP T/R Product overview: M29F160FT55N3F2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 5V, 8bit, 16bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 5V, 8bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F160FT55N3F2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 16-bit 5V 8bit Memory IC and Storage Component - 774-M29F160FT55N3F2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16-bit 5V 8bit Memory IC and Storage Component
774-M29F160FT55N3F2
8-bit 16-bit 5V 8bit Memory IC and Storage Component 774-M29F160FT55N3F2
NOR Flash Parallel 5V 16Mbit 2M/1M x 8bit/16bit 55ns 48-Pin TSOP T/R Product overview: M29F160FT55N3F2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 5V, 8bit, 16bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 5V, 8bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F160FT55N3F2 can be used for catalog matching and distributor lookup.

NOR Flash Parallel 5V 16Mbit 2M/1M x 8bit/16bit 55ns 48-Pin TSOP T/R Product overview: M29F160FT55N3F2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 5V, 8bit, 16bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 5V, 8bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F160FT55N3F2 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M29F160FT55N3F2 - 1143861-M29F160FT55N3F2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F160FT55N3F2
1143861-M29F160FT55N3F2
Memory - Flash - M29F160FT55N3F2 1143861-M29F160FT55N3F2
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1143861-M29F160FT55N 3F2 Packaging: Tape & Reel Voltage: 4.5 V Contact Plating: Tin Operating Supply Voltage: 5 V Memory Type: NOR Interface: Parallel Access Time: 55 ns Density: 16 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: Flash Case / Package: TSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 125 °C Nominal Supply Current: 20 mA

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1143861-M29F160FT55N3F2
Packaging: Tape & Reel
Voltage: 4.5 V
Contact Plating: Tin
Operating Supply Voltage: 5 V
Memory Type: NOR
Interface: Parallel
Access Time: 55 ns
Density: 16 Mb
Sync/Async: Asynchronous
Number of Pins: 48
Categories: Flash
Case / Package: TSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 125 °C
Nominal Supply Current: 20 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M29F160FT55N3F2 1143861-M29F160FT55N3F2
Product Name 8-bit 16-bit 5V 8bit Memory IC and Storage Component Memory - Flash - M29F160FT55N3F2
Memory Category Flash; NOR Flash; NOR
Access Time 55 ns 55 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 16000 kbits 16000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060633 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details