Micron Technology, Inc. Memory M29F160FT55N3F2 TR

Description
FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 55ns 48-TSOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 55ns 48-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M29F160FT55N3F2TR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 55ns 48-TSOP

FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 55ns 48-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-M29F160FT55N3F2 TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29F160FT55N3F2 TR
Memory IC and Storage Component 774-M29F160FT55N3F2 TR
IC FLASH 16MBIT PAR 48TSOP I Product overview: M29F160FT55N3F2 TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F160FT55N3F2 TR can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PAR 48TSOP I Product overview: M29F160FT55N3F2 TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F160FT55N3F2 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M29F160FT55N3F2 TR - 924784-M29F160FT55N3F2 TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F160FT55N3F2 TR
924784-M29F160FT55N3F2 TR
Memory - Flash - M29F160FT55N3F2 TR 924784-M29F160FT55N3F2 TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 924784-M29F160FT55N3 F2 TR Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 55 ns 48-TSOP Package: Reel - TR Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M29F160 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: M29F160FT55N3F2 TR-ND, M29F160FT55N3F2TR

Manufacturer: Micron Technology Inc.
Win Source Part Number: 924784-M29F160FT55N3F2 TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 55 ns 48-TSOP
Package: Reel - TR
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M29F160
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: M29F160FT55N3F2 TR-ND, M29F160FT55N3F2TR

Buy Now Datasheet
Memory - M29F160FT55N3F2 TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit Parallel 55 ns 48-TSOP I

FLASH - NOR Memory IC 16Mbit Parallel 55 ns 48-TSOP I

Buy Now Datasheet
IC FLASH 16MBIT PARALLEL 48TSOP

IC FLASH 16MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29F160FT55N3F2 TR
Integrated Circuits (ICs) - Memory - Memory M29F160FT55N3F2 TR
IC FLASH 16MBIT PAR 48TSOP I

IC FLASH 16MBIT PAR 48TSOP I

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M29F160FT55N3F2TR-ND 774-M29F160FT55N3F2 TR 924784-M29F160FT55N3F2 TR M29F160FT55N3F2 TR M29F160FT55N3F2 TR M29F160FT55N3F2 TR
Product Name Memory Memory IC and Storage Component Memory - Flash - M29F160FT55N3F2 TR Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type "48-TFSOP (0.724"", 18.40mm Width)" Tape & Reel (TR) SOP; 48-TSOP 48-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - NMC2148HJ-2 - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP18
View Details
4 suppliers
Memory - 16-3160-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 28C64A-20/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details