Micron Technology, Inc. Memory M29F160FT55N3E2

Description
FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 55ns 48-TSOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 55ns 48-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M29F160FT55N3E2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 55ns 48-TSOP

FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 55ns 48-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-M29F160FT55N3E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29F160FT55N3E2
Memory IC and Storage Component 774-M29F160FT55N3E2
IC FLASH 16MBIT PAR 48TSOP I Product overview: M29F160FT55N3E2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F160FT55N3E2 can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PAR 48TSOP I Product overview: M29F160FT55N3E2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F160FT55N3E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M29F160FT55N3E2 - 207021-M29F160FT55N3E2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F160FT55N3E2
207021-M29F160FT55N3E2
Memory - Flash - M29F160FT55N3E2 207021-M29F160FT55N3E2
Manufacturer: Micron Technology Inc. Win Source Part Number: 207021-M29F160FT55N3 E2 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 55ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH

Manufacturer: Micron Technology Inc.
Win Source Part Number: 207021-M29F160FT55N3E2
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 55ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH

Buy Now Datasheet
Memory - M29F160FT55N3E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit Parallel 55 ns 48-TSOP I

FLASH - NOR Memory IC 16Mbit Parallel 55 ns 48-TSOP I

Buy Now Datasheet
IC FLASH 16MBIT PARALLEL 48TSOP

IC FLASH 16MBIT PARALLEL 48TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M29F160FT55N3E2-ND 774-M29F160FT55N3E2 207021-M29F160FT55N3E2 M29F160FT55N3E2 M29F160FT55N3E2
Product Name Memory Memory IC and Storage Component Memory - Flash - M29F160FT55N3E2 Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH Flash; Flash
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 16000 kbits 16000 kbits 16000 kbits
Package Type "48-TFSOP (0.724"", 18.40mm Width)" Tray SOP; 48-TSOP 48-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-JBP18S030MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Operating Temperature -55 C (-67 F)
Density 0 kbits
View Details
4 suppliers
Memory - 40060299 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details