Micron Technology, Inc. Memory - Flash - M29F040B90N6 M29F040B90N6

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 784929-M29F040B90N6 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: M29F040B Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel Manufacturer Package: 32-TSOP (8x20) Alternative Parts (Cross-Reference): MBM29F004BC-90PFTN-E 1; AT49F040-12TX; TMS29F040-10C5DDE; TMS29F040-90C5DDL; Introduction Date: March 23, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 784929-M29F040B90N6 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: M29F040B Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel Manufacturer Package: 32-TSOP (8x20) Alternative Parts (Cross-Reference): MBM29F004BC-90PFTN-E 1; AT49F040-12TX; TMS29F040-10C5DDE; TMS29F040-90C5DDL; Introduction Date: March 23, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29F040B90N6 - 784929-M29F040B90N6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F040B90N6
784929-M29F040B90N6
Memory - Flash - M29F040B90N6 784929-M29F040B90N6
Manufacturer: Micron Technology Inc. Win Source Part Number: 784929-M29F040B90N6 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: M29F040B Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel Manufacturer Package: 32-TSOP (8x20) Alternative Parts (Cross-Reference): MBM29F004BC-90PFTN-E 1; AT49F040-12TX; TMS29F040-10C5DDE; TMS29F040-90C5DDL; Introduction Date: March 23, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 784929-M29F040B90N6
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 90ns
Part Status: Obsolete(EOL)
Family Name: M29F040B
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 90ns
Memory Interface: Parallel
Manufacturer Package: 32-TSOP (8x20)
Alternative Parts (Cross-Reference): MBM29F004BC-90PFTN-E1; AT49F040-12TX; TMS29F040-10C5DDE; TMS29F040-90C5DDL;
Introduction Date: March 23, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-M29F040B90N6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29F040B90N6
Memory IC and Storage Component 774-M29F040B90N6
IC FLASH 4MBIT PARALLEL 32TSOP Product overview: M29F040B90N6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F040B90N6 can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 32TSOP Product overview: M29F040B90N6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F040B90N6 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29F040B90N6
Integrated Circuits (ICs) - Memory - Memory M29F040B90N6
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site
Memory - M29F040B90N6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit Parallel 90 ns 32-TSOP

FLASH - NOR Memory IC 4Mbit Parallel 90 ns 32-TSOP

Buy Now
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 784929-M29F040B90N6 774-M29F040B90N6 M29F040B90N6 M29F040B90N6 M29F040B90N6
Product Name Memory - Flash - M29F040B90N6 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 90 ns 90 ns 90 ns 90 ns
Cycle Time 90 ns 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers