Manufacturer: Micron Technology Inc.
Win Source Part Number: 784928-M29F040B90K6
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-LCC (J-Lead)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 90ns
Part Status: Obsolete(EOL)
Family Name: M29F040B
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 90ns
Memory Interface: Parallel
Manufacturer Package: 32-PLCC (11.35x13.89)
Alternative Parts (Cross-Reference): TMS29F040-90C5FML; Am29F004BB-120JK; Am29F004BT-120JK; SST39SF040-55-4C-NHE
Introduction Date: March 23, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC FLASH 4MBIT PARALLEL 32PLCC Product overview: M29F040B90K6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F040B90K6 can be used for catalog matching and distributor lookup.
IC FLASH 4MBIT PARALLEL 32PLCC
FLASH - NOR Memory IC 4Mbit Parallel 90 ns 32-PLCC (11.35x13.89)
IC FLASH 4MBIT PARALLEL 32PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 784928-M29F040B90K6 | 774-M29F040B90K6 | M29F040B90K6 | M29F040B90K6 | M29F040B90K6 | M29F040B90K6 |
| Product Name | Memory - Flash - M29F040B90K6 | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NOR | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | 90 ns | |
| Cycle Time | 90 ns | 90 ns | 90 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |