IC FLASH 4MBIT PARALLEL 32PLCC
FLASH - NOR Memory IC 4Mbit Parallel 70 ns 32-PLCC (11.35x13.89)
IC FLASH 4MBIT PARALLEL 32PLCC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M29F040B70K6E TR | M29F040B70K6E TR | M29F040B70K6E TR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Cycle Time | 70 ns | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits |
| Supply Voltage | Surface Mount | 4.5V ~ 5.5V |