Micron Technology, Inc. Memory IC and Storage Component M29F040B55N1

Description
IC FLASH 4MBIT PARALLEL 32TSOP Product overview: M29F040B55N1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F040B55N1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4MBIT PARALLEL 32TSOP Product overview: M29F040B55N1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F040B55N1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M29F040B55N1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29F040B55N1
Memory IC and Storage Component 774-M29F040B55N1
IC FLASH 4MBIT PARALLEL 32TSOP Product overview: M29F040B55N1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F040B55N1 can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 32TSOP Product overview: M29F040B55N1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F040B55N1 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M29F040B55N1 - 072833-M29F040B55N1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F040B55N1
072833-M29F040B55N1
Memory - Flash - M29F040B55N1 072833-M29F040B55N1
Manufacturer: Micron Technology Inc. Win Source Part Number: 072833-M29F040B55N1 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 55ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-TSOP (8x20) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH

Manufacturer: Micron Technology Inc.
Win Source Part Number: 072833-M29F040B55N1
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8)
Access Time: 55ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-TSOP (8x20)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29F040B55N1
Integrated Circuits (ICs) - Memory - Memory M29F040B55N1
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site
Memory - M29F040B55N1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit Parallel 55 ns 32-TSOP

FLASH - NOR Memory IC 4Mbit Parallel 55 ns 32-TSOP

Buy Now
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M29F040B55N1 072833-M29F040B55N1 M29F040B55N1 M29F040B55N1 M29F040B55N1
Product Name Memory IC and Storage Component Memory - Flash - M29F040B55N1 Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 55 ns 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-JBP28S42MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Access Time 70 ns
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
Memory - 584271-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers