Micron Technology, Inc. Memory - Flash - M29F032D70N6T TR M29F032D70N6T TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 880580-M29F032D70N6T TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) Parallel 70 ns 40-TSOP Package: Reel - TR Package: 40-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M29F032 Categories: Integrated Circuits (ICs) Case / Package: 40-TSOP ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 497-1702-2, M29F032D70N6T, 497-1702-1-NDR, 497-1702-1, 497-1702-2-NDR
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 880580-M29F032D70N6T TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) Parallel 70 ns 40-TSOP Package: Reel - TR Package: 40-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M29F032 Categories: Integrated Circuits (ICs) Case / Package: 40-TSOP ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 497-1702-2, M29F032D70N6T, 497-1702-1-NDR, 497-1702-1, 497-1702-2-NDR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29F032D70N6T TR - 880580-M29F032D70N6T TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F032D70N6T TR
880580-M29F032D70N6T TR
Memory - Flash - M29F032D70N6T TR 880580-M29F032D70N6T TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 880580-M29F032D70N6T TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) Parallel 70 ns 40-TSOP Package: Reel - TR Package: 40-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M29F032 Categories: Integrated Circuits (ICs) Case / Package: 40-TSOP ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 497-1702-2, M29F032D70N6T, 497-1702-1-NDR, 497-1702-1, 497-1702-2-NDR

Manufacturer: Micron Technology Inc.
Win Source Part Number: 880580-M29F032D70N6T TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 32Mb (4M x 8) Parallel 70 ns 40-TSOP
Package: Reel - TR
Package: 40-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M29F032
Categories: Integrated Circuits (ICs)
Case / Package: 40-TSOP
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 497-1702-2, M29F032D70N6T, 497-1702-1-NDR, 497-1702-1, 497-1702-2-NDR

Buy Now
Memory IC and Storage Component - 774-M29F032D70N6T TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29F032D70N6T TR
Memory IC and Storage Component 774-M29F032D70N6T TR
IC FLASH 32MBIT PARALLEL 40TSOP Product overview: M29F032D70N6T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F032D70N6T TR can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT PARALLEL 40TSOP Product overview: M29F032D70N6T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F032D70N6T TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M29F032D70N6T TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit Parallel 70 ns 40-TSOP

FLASH - NOR Memory IC 32Mbit Parallel 70 ns 40-TSOP

Buy Now
IC FLASH 32MBIT PARALLEL 40TSOP

IC FLASH 32MBIT PARALLEL 40TSOP

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29F032D70N6T TR
Integrated Circuits (ICs) - Memory - Memory M29F032D70N6T TR
IC FLASH 32MBIT PARALLEL 40TSOP

IC FLASH 32MBIT PARALLEL 40TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 880580-M29F032D70N6T TR 774-M29F032D70N6T TR M29F032D70N6T TR M29F032D70N6T TR M29F032D70N6T TR
Product Name Memory - Flash - M29F032D70N6T TR Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 40-TSOP Tape & Reel (TR) 40-TFSOP (0.724\", 18.40mm Width)
Access Time 70 ns 70 ns 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Memory - 309977-128 01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers