Micron Technology, Inc. Memory - Flash - M29F016D70N6 M29F016D70N6

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 880579-M29F016D70N6 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 16Mb (2M x 8) Parallel 70 ns 40-TSOP Package: Tray Package: 40-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M29F016 Categories: Integrated Circuits (ICs) Case / Package: 40-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 497-1701, 497-1701-NDR
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 880579-M29F016D70N6 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 16Mb (2M x 8) Parallel 70 ns 40-TSOP Package: Tray Package: 40-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M29F016 Categories: Integrated Circuits (ICs) Case / Package: 40-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 497-1701, 497-1701-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29F016D70N6 - 880579-M29F016D70N6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F016D70N6
880579-M29F016D70N6
Memory - Flash - M29F016D70N6 880579-M29F016D70N6
Manufacturer: Micron Technology Inc. Win Source Part Number: 880579-M29F016D70N6 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 16Mb (2M x 8) Parallel 70 ns 40-TSOP Package: Tray Package: 40-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M29F016 Categories: Integrated Circuits (ICs) Case / Package: 40-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 497-1701, 497-1701-NDR

Manufacturer: Micron Technology Inc.
Win Source Part Number: 880579-M29F016D70N6
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 16Mb (2M x 8) Parallel 70 ns 40-TSOP
Package: Tray
Package: 40-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M29F016
Categories: Integrated Circuits (ICs)
Case / Package: 40-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 497-1701, 497-1701-NDR

Buy Now
Memory IC and Storage Component - 774-M29F016D70N6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29F016D70N6
Memory IC and Storage Component 774-M29F016D70N6
IC FLASH 16MBIT PARALLEL 40TSOP Product overview: M29F016D70N6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F016D70N6 can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PARALLEL 40TSOP Product overview: M29F016D70N6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F016D70N6 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M29F016D70N6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit Parallel 70 ns 40-TSOP

FLASH - NOR Memory IC 16Mbit Parallel 70 ns 40-TSOP

Buy Now
IC FLASH 16MBIT PARALLEL 40TSOP

IC FLASH 16MBIT PARALLEL 40TSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29F016D70N6
Integrated Circuits (ICs) - Memory - Memory M29F016D70N6
IC FLASH 16MBIT PARALLEL 40TSOP

IC FLASH 16MBIT PARALLEL 40TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 880579-M29F016D70N6 774-M29F016D70N6 M29F016D70N6 M29F016D70N6 M29F016D70N6
Product Name Memory - Flash - M29F016D70N6 Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 40-TSOP Tray 40-TFSOP (0.724\", 18.40mm Width)
Access Time 70 ns 70 ns 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - SRAM - 71256SA20PZI - 857054-71256SA20PZI - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers