Manufacturer: Micron Technology Inc.
Win Source Part Number: 1210225-M29F010B45K6
Packaging: Tube
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Supplier Device Package: 32-PLCC (11.35x13.89)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.st.com
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 32-LCC
Alternative Parts (Cross-Reference): AM29F010B-45JF; M29F010B45K6F; TMS29F010-90C5FML;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: M29F010
Manufacturer Pack Quantity: 32
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
IC FLASH 1MBIT PARALLEL 32PLCC Product overview: M29F010B45K6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F010B45K6E can be used for catalog matching and distributor lookup.
IC FLASH 1MBIT PARALLEL 32PLCC
IC FLASH 1MBIT PARALLEL 32PLCC
FLASH - NOR Memory IC 1Mbit Parallel 45 ns 32-PLCC (11.35x13.89)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1210225-M29F010B45K6E | 774-M29F010B45K6E | M29F010B45K6E | M29F010B45K6E | M29F010B45K6E |
| Product Name | Memory - Flash - M29F010B45K6E | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | |
| Cycle Time | 45 ns | 45 ns | 45 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |