Micron Technology, Inc. Memory - Flash - M29F002BT70K6E M29F002BT70K6E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1064976-M29F002BT70K 6E Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 2Mb (256K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1064976-M29F002BT70K 6E Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 2Mb (256K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29F002BT70K6E - 1064976-M29F002BT70K6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F002BT70K6E
1064976-M29F002BT70K6E
Memory - Flash - M29F002BT70K6E 1064976-M29F002BT70K6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 1064976-M29F002BT70K 6E Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 2Mb (256K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1064976-M29F002BT70K6E
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 2Mb (256K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-PLCC (11.35x13.89)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-M29F002BT70K6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29F002BT70K6E
Memory IC and Storage Component 774-M29F002BT70K6E
IC FLASH 2MBIT PARALLEL 32PLCC Product overview: M29F002BT70K6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F002BT70K6E can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 32PLCC Product overview: M29F002BT70K6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F002BT70K6E can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 2MBIT PARALLEL 32PLCC

IC FLASH 2MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29F002BT70K6E
Integrated Circuits (ICs) - Memory - Memory M29F002BT70K6E
IC FLASH 2MBIT PARALLEL 32PLCC

IC FLASH 2MBIT PARALLEL 32PLCC

Supplier's Site
Memory - M29F002BT70K6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 2Mbit Parallel 70 ns 32-PLCC (11.35x13.89)

FLASH - NOR Memory IC 2Mbit Parallel 70 ns 32-PLCC (11.35x13.89)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1064976-M29F002BT70K6E 774-M29F002BT70K6E M29F002BT70K6E M29F002BT70K6E M29F002BT70K6E
Product Name Memory - Flash - M29F002BT70K6E Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC; 32-PLCC (11.35x13.89) Tube 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Memory - 28431985 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details