Micron Technology, Inc. Memory - Flash - M29DW323DB70ZE6E M29DW323DB70ZE6E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020860-M29DW323DB70Z E6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 70ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020860-M29DW323DB70Z E6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 70ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29DW323DB70ZE6E - 020860-M29DW323DB70ZE6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29DW323DB70ZE6E
020860-M29DW323DB70ZE6E
Memory - Flash - M29DW323DB70ZE6E 020860-M29DW323DB70ZE6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 020860-M29DW323DB70Z E6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 70ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 020860-M29DW323DB70ZE6E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TFBGA (6x8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-M29DW323DB70ZE6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29DW323DB70ZE6E
Memory IC and Storage Component 774-M29DW323DB70ZE6E
IC FLASH 32MBIT PARALLEL 48TFBGA Product overview: M29DW323DB70ZE6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29DW323DB70ZE6E can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT PARALLEL 48TFBGA Product overview: M29DW323DB70ZE6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29DW323DB70ZE6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M29DW323DB70ZE6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29DW323DB70ZE6E
Integrated Circuits (ICs) - Memory - Memory M29DW323DB70ZE6E
IC FLASH 32MBIT PARALLEL 48TFBGA

IC FLASH 32MBIT PARALLEL 48TFBGA

Supplier's Site
MICRON M29DW323DB70ZE6E MEMORY, FLASH, NOR, 32MB, B/B, 48TFBGA - 533-M29DW323DB70ZE6E - Utmel Electronic Limited
Hong Kong, China
MICRON M29DW323DB70ZE6E MEMORY, FLASH, NOR, 32MB, B/B, 48TFBGA
533-M29DW323DB70ZE6E
MICRON M29DW323DB70ZE6E MEMORY, FLASH, NOR, 32MB, B/B, 48TFBGA 533-M29DW323DB70ZE6E
MICRON M29DW323DB70ZE6E MEMORY, FLASH, NOR, 32MB, B/B, 48TFBGA

MICRON M29DW323DB70ZE6E MEMORY, FLASH, NOR, 32MB, B/B, 48TFBGA

Supplier's Site
Memory - M29DW323DB70ZE6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit Parallel 70 ns 48-TFBGA (6x8)

FLASH - NOR Memory IC 32Mbit Parallel 70 ns 48-TFBGA (6x8)

Buy Now
IC FLASH 32MBIT PARALLEL 48TFBGA

IC FLASH 32MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 020860-M29DW323DB70ZE6E 774-M29DW323DB70ZE6E M29DW323DB70ZE6E 533-M29DW323DB70ZE6E M29DW323DB70ZE6E M29DW323DB70ZE6E
Product Name Memory - Flash - M29DW323DB70ZE6E Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory MICRON M29DW323DB70ZE6E MEMORY, FLASH, NOR, 32MB, B/B, 48TFBGA Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-TFBGA (6x8) BGA; Tray 48-TFBGA BGA; 48-TFBGA
Supply Voltage 2.7 V ~ 3.6 V -3.3V; 3.6V; 2.7V ~ 3.6V Surface Mount 3V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 93Z451LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - 568760-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8670601LA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 8 kbits
View Details