IC FLASH 32MBIT PARALLEL 48TSOP
IC FLASH 32MBIT PARALLEL 48TSOP
FLASH - NOR Memory IC 32Mbit Parallel 70 ns 48-TSOP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M29DW323DB70N6F TR | M29DW323DB70N6F TR | M29DW323DB70N6F TR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Cycle Time | 70 ns | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits |
| Supply Voltage | Surface Mount | 3.6V; 2.7V ~ 3.6V |