Micron Technology, Inc. Memory IC and Storage Component M29DW128F60ZA6E

Description
IC FLASH 128MBIT PARALLEL 64TBGA Product overview: M29DW128F60ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29DW128F60ZA6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 128MBIT PARALLEL 64TBGA Product overview: M29DW128F60ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29DW128F60ZA6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M29DW128F60ZA6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29DW128F60ZA6E
Memory IC and Storage Component 774-M29DW128F60ZA6E
IC FLASH 128MBIT PARALLEL 64TBGA Product overview: M29DW128F60ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29DW128F60ZA6E can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PARALLEL 64TBGA Product overview: M29DW128F60ZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29DW128F60ZA6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M29DW128F60ZA6E - 924781-M29DW128F60ZA6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29DW128F60ZA6E
924781-M29DW128F60ZA6E
Memory - Flash - M29DW128F60ZA6E 924781-M29DW128F60ZA6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 924781-M29DW128F60ZA 6E Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 60 ns 64-TBGA (10x13) Package: Tray Package: 64-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: M29DW128 Categories: Integrated Circuits (ICs) Case / Package: 64-TBGA (10x13) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 136 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 924781-M29DW128F60ZA6E
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 60 ns 64-TBGA (10x13)
Package: Tray
Package: 64-TBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M29DW128
Categories: Integrated Circuits (ICs)
Case / Package: 64-TBGA (10x13)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 136
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
Integrated Circuits (ICs) - Memory - Memory - M29DW128F60ZA6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29DW128F60ZA6E
Integrated Circuits (ICs) - Memory - Memory M29DW128F60ZA6E
IC FLASH 128MBIT PARALLEL 64TBGA

IC FLASH 128MBIT PARALLEL 64TBGA

Supplier's Site
IC FLASH 128MBIT PARALLEL 64TBGA

IC FLASH 128MBIT PARALLEL 64TBGA

Supplier's Site Datasheet
Memory - M29DW128F60ZA6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 60 ns 64-TBGA (10x13)

FLASH - NOR Memory IC 128Mbit Parallel 60 ns 64-TBGA (10x13)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M29DW128F60ZA6E 924781-M29DW128F60ZA6E M29DW128F60ZA6E M29DW128F60ZA6E M29DW128F60ZA6E
Product Name Memory IC and Storage Component Memory - Flash - M29DW128F60ZA6E Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 60 ns 60 ns 60 ns
Cycle Time 60 ns 60 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 5962-88735033X - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 35 ns
Density 16 kbits
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details