Manufacturer: Micron Technology Inc.
Win Source Part Number: 880576-M28W640HCT70Z
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-TFBGA (6.39x10.5)
Package: Tray
Package: 48-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M28W640
Categories: Integrated Circuits (ICs)
Case / Package: 48-TFBGA (6.39x10.5)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
IC FLASH 64MBIT PARALLEL 48TFBGA Product overview: M28W640HCT70ZB6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W640HCT70ZB6E
IC FLASH 64MBIT PARALLEL 48TFBGA
FLASH - NOR Memory IC 64Mbit Parallel 70 ns 48-TFBGA (6.39x10.5)
IC FLASH 64MBIT PARALLEL 48TFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 880576-M28W640HCT70ZB6E | 774-M28W640HCT70ZB6E | M28W640HCT70ZB6E | M28W640HCT70ZB6E | M28W640HCT70ZB6E |
| Product Name | Memory - Flash - M28W640HCT70ZB6E | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 48-TFBGA (6.39x10.5) | BGA; Tray | BGA; 48-TFBGA | ||
| Access Time | 70 ns | 70 ns | 70 ns |