Micron Technology, Inc. OEM Parts - OEM Parts (M - N) - M28W320FSU70ZA6E M28W320FSU70ZA6E

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073572-M28W320FSU70 ZA6E Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 32 Mb Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 64 Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 18 mA Address Bus Width: 21 b
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073572-M28W320FSU70 ZA6E Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 32 Mb Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 64 Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 18 mA Address Bus Width: 21 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - M28W320FSU70ZA6E - 1073572-M28W320FSU70ZA6E - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - M28W320FSU70ZA6E
1073572-M28W320FSU70ZA6E
OEM Parts - OEM Parts (M - N) - M28W320FSU70ZA6E 1073572-M28W320FSU70ZA6E
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073572-M28W320FSU70 ZA6E Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 32 Mb Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 64 Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 18 mA Address Bus Width: 21 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073572-M28W320FSU70ZA6E
Memory Type: NOR
Interface: Parallel
Access Time: 70 ns
Density: 32 Mb
Sync/Async: Asynchronous
Word Size: 16 b
Number of Pins: 64
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 18 mA
Address Bus Width: 21 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1073572-M28W320FSU70ZA6E
Product Name OEM Parts - OEM Parts (M - N) - M28W320FSU70ZA6E
Memory Category Flash; NOR
Access Time 70 ns
Operating Temperature -40 C (-40 F)
Density 32000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
Memory - 71024S12TYI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - QMP9GL01GP12TFI010 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000000 kbits
View Details
2 suppliers