Micron Technology, Inc. Memory - Flash - M28W320FCB70ZB6F M28W320FCB70ZB6F

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 072815-M28W320FCB70Z B6F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (2M x 16) Access Time: 70ns Family Name: M28W320FCB Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 47-TFBGA (6.39x6.37) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): AT49BV320DT-70CU SL383; AT49BV320C-70CI; AT49BV320CT-70CI; Introduction Date: July 12, 2005 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 072815-M28W320FCB70Z B6F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (2M x 16) Access Time: 70ns Family Name: M28W320FCB Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 47-TFBGA (6.39x6.37) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): AT49BV320DT-70CU SL383; AT49BV320C-70CI; AT49BV320CT-70CI; Introduction Date: July 12, 2005 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M28W320FCB70ZB6F - 072815-M28W320FCB70ZB6F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M28W320FCB70ZB6F
072815-M28W320FCB70ZB6F
Memory - Flash - M28W320FCB70ZB6F 072815-M28W320FCB70ZB6F
Manufacturer: Micron Technology Inc. Win Source Part Number: 072815-M28W320FCB70Z B6F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (2M x 16) Access Time: 70ns Family Name: M28W320FCB Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 47-TFBGA (6.39x6.37) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): AT49BV320DT-70CU SL383; AT49BV320C-70CI; AT49BV320CT-70CI; Introduction Date: July 12, 2005 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 072815-M28W320FCB70ZB6F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (2M x 16)
Access Time: 70ns
Family Name: M28W320FCB
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 47-TFBGA (6.39x6.37)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): AT49BV320DT-70CU SL383; AT49BV320C-70CI; AT49BV320CT-70CI;
Introduction Date: July 12, 2005
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-M28W320FCB70ZB6F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M28W320FCB70ZB6F
Memory IC and Storage Component 774-M28W320FCB70ZB6F
IC FLASH 32MBIT 70NS 47TFBGA Product overview: M28W320FCB70ZB6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W320FCB70ZB6F can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT 70NS 47TFBGA Product overview: M28W320FCB70ZB6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W320FCB70ZB6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 072815-M28W320FCB70ZB6F 774-M28W320FCB70ZB6F
Product Name Memory - Flash - M28W320FCB70ZB6F Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL064LABMFV011 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
3 suppliers
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
 - 27LS00DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CFP
View Details
4 suppliers
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details