Micron Technology, Inc. Memory - Flash - M28W320FCB70N6F TR M28W320FCB70N6F TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 784920-M28W320FCB70N 6F TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (2M x 16) Access Time: 70ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-TSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 784920-M28W320FCB70N 6F TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (2M x 16) Access Time: 70ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-TSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M28W320FCB70N6F TR - 784920-M28W320FCB70N6F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M28W320FCB70N6F TR
784920-M28W320FCB70N6F TR
Memory - Flash - M28W320FCB70N6F TR 784920-M28W320FCB70N6F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 784920-M28W320FCB70N 6F TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (2M x 16) Access Time: 70ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-TSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 784920-M28W320FCB70N6F TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Mb (2M x 16)
Access Time: 70ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 48-TSOP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-M28W320FCB70N6F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M28W320FCB70N6F TR
Memory IC and Storage Component 774-M28W320FCB70N6F TR
IC FLASH 32MBIT PARALLEL 48TSOP Product overview: M28W320FCB70N6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W320FCB70N6F TR can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT PARALLEL 48TSOP Product overview: M28W320FCB70N6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W320FCB70N6F TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M28W320FCB70N6FTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 70ns 48-TSOP

FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M28W320FCB70N6F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M28W320FCB70N6F TR
Integrated Circuits (ICs) - Memory - Memory M28W320FCB70N6F TR
IC FLASH 32MBIT PARALLEL 48TSOP

IC FLASH 32MBIT PARALLEL 48TSOP

Supplier's Site
Memory - M28W320FCB70N6F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit Parallel 70 ns 48-TSOP

FLASH - NOR Memory IC 32Mbit Parallel 70 ns 48-TSOP

Buy Now Datasheet
IC FLASH 32MBIT PARALLEL 48TSOP

IC FLASH 32MBIT PARALLEL 48TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 784920-M28W320FCB70N6F TR 774-M28W320FCB70N6F TR M28W320FCB70N6FTR-ND M28W320FCB70N6F TR M28W320FCB70N6F TR M28W320FCB70N6F TR
Product Name Memory - Flash - M28W320FCB70N6F TR Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 448-S25FL064P0XMFB003TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
6 suppliers
Memory - 71256SA20PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details