Micron Technology, Inc. Memory - Flash - M28W320FCB-70N6F M28W320FCB-70N6F

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 041290-M28W320FCB-70 N6F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (2M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 041290-M28W320FCB-70 N6F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (2M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M28W320FCB-70N6F - 041290-M28W320FCB-70N6F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M28W320FCB-70N6F
041290-M28W320FCB-70N6F
Memory - Flash - M28W320FCB-70N6F 041290-M28W320FCB-70N6F
Manufacturer: Micron Technology Inc. Win Source Part Number: 041290-M28W320FCB-70 N6F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (2M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH

Manufacturer: Micron Technology Inc.
Win Source Part Number: 041290-M28W320FCB-70N6F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (2M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH

Buy Now Datasheet
Memory IC and Storage Component - 774-M28W320FCB-70N6F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M28W320FCB-70N6F
Memory IC and Storage Component 774-M28W320FCB-70N6F
IC FLASH 32MBIT 70NS 48TSOP Product overview: M28W320FCB-70N6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W320FCB-70N6F can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT 70NS 48TSOP Product overview: M28W320FCB-70N6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W320FCB-70N6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 041290-M28W320FCB-70N6F 774-M28W320FCB-70N6F
Product Name Memory - Flash - M28W320FCB-70N6F Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S21PC - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 448-S25FL064LABBHM023TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 64000 kbits
View Details
3 suppliers