Micron Technology, Inc. Memory - Flash - M28W320ECT70ZB6T M28W320ECT70ZB6T

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 131576-M28W320ECT70Z B6T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (2M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 47-TFBGA (6.39x6.37) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 131576-M28W320ECT70Z B6T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (2M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 47-TFBGA (6.39x6.37) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M28W320ECT70ZB6T - 131576-M28W320ECT70ZB6T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M28W320ECT70ZB6T
131576-M28W320ECT70ZB6T
Memory - Flash - M28W320ECT70ZB6T 131576-M28W320ECT70ZB6T
Manufacturer: Micron Technology Inc. Win Source Part Number: 131576-M28W320ECT70Z B6T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (2M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 47-TFBGA (6.39x6.37) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH

Manufacturer: Micron Technology Inc.
Win Source Part Number: 131576-M28W320ECT70ZB6T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (2M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 47-TFBGA (6.39x6.37)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH

Buy Now
Memory IC and Storage Component - 774-M28W320ECT70ZB6T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M28W320ECT70ZB6T
Memory IC and Storage Component 774-M28W320ECT70ZB6T
IC FLASH 32MBIT 70NS 47TFBGA Product overview: M28W320ECT70ZB6T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W320ECT70ZB6T can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT 70NS 47TFBGA Product overview: M28W320ECT70ZB6T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W320ECT70ZB6T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 131576-M28W320ECT70ZB6T 774-M28W320ECT70ZB6T
Product Name Memory - Flash - M28W320ECT70ZB6T Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory, 1Mbit, 55Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies - 69K8714 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 1000 kbits
Package Type LCC
View Details