Micron Technology, Inc. Memory IC and Storage Component M28W320ECT70ZB6T TR

Description
IC FLASH 32MBIT PARALLEL 47TFBGA Product overview: M28W320ECT70ZB6T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W320ECT70ZB6T TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 32MBIT PARALLEL 47TFBGA Product overview: M28W320ECT70ZB6T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W320ECT70ZB6T TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M28W320ECT70ZB6T TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M28W320ECT70ZB6T TR
Memory IC and Storage Component 774-M28W320ECT70ZB6T TR
IC FLASH 32MBIT PARALLEL 47TFBGA Product overview: M28W320ECT70ZB6T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W320ECT70ZB6T TR can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT PARALLEL 47TFBGA Product overview: M28W320ECT70ZB6T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M28W320ECT70ZB6T TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M28W320ECT70ZB6T TR - 784919-M28W320ECT70ZB6T TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M28W320ECT70ZB6T TR
784919-M28W320ECT70ZB6T TR
Memory - Flash - M28W320ECT70ZB6T TR 784919-M28W320ECT70ZB6T TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 784919-M28W320ECT70Z B6T TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 47-TFBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (2M x 16) Access Time: 70ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 47-TFBGA (6.39x6.37) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 784919-M28W320ECT70ZB6T TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 47-TFBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Mb (2M x 16)
Access Time: 70ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 47-TFBGA (6.39x6.37)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Memory - Memory - M28W320ECT70ZB6T TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M28W320ECT70ZB6T TR
Integrated Circuits (ICs) - Memory - Memory M28W320ECT70ZB6T TR
IC FLASH 32MBIT PARALLEL 47TFBGA

IC FLASH 32MBIT PARALLEL 47TFBGA

Supplier's Site
Memory - M28W320ECT70ZB6T TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit Parallel 70 ns 47-TFBGA (6.39x6.37)

FLASH - NOR Memory IC 32Mbit Parallel 70 ns 47-TFBGA (6.39x6.37)

Buy Now
IC FLASH 32MBIT PARALLEL 47TFBGA

IC FLASH 32MBIT PARALLEL 47TFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M28W320ECT70ZB6T TR 784919-M28W320ECT70ZB6T TR M28W320ECT70ZB6T TR M28W320ECT70ZB6T TR M28W320ECT70ZB6T TR
Product Name Memory IC and Storage Component Memory - Flash - M28W320ECT70ZB6T TR Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details